location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRVRK2 UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRVRK2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRVRK2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304345251 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:30
The date of the most recent change of the data-sheet in Icecat's system
APC SRVRK2 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name APC SRVRK2 UPS accessory :
The short editorial description of APC SRVRK2 UPS accessory

Easy UPS RAIL KIT, 900MM
More>>>
APC SRVRK2 UPS accessory:
The official marketing text of APC SRVRK2 UPS accessory as supplied by the manufacturer

With innovations such as the S-One connector, the sliding 19” patch panels and the CL-MX cable, Actassi allows you to work faster: installation time will be decreased by up to 20%, still high-performing network cabling is ensured. The S-One connector is up to 50% faster to connect, and the pre-term fiber is up to 3 times faster to install.

Short summary description APC SRVRK2 UPS accessory:
This short summary of the APC SRVRK2 UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRVRK2, Gray, 2.28" (58 mm), 35.4" (900 mm), 3.46" (88 mm), 6.5 lbs (2.95 kg), 5" (127 mm)

Long summary description APC SRVRK2 UPS accessory:
This is an auto-generated long summary of APC SRVRK2 UPS accessory based on the first three specs of the first five spec groups.

APC SRVRK2. Product color: Gray. Width: 2.28" (58 mm), Depth: 35.4" (900 mm), Height: 3.46" (88 mm)

Features
Product color
Gray
Weight & dimensions
Width
2.28" (58 mm)
Depth
35.4" (900 mm)
Height
3.46" (88 mm)
Weight
6.5 lbs (2.95 kg)
Weight & dimensions
Package width
5" (127 mm)
Package depth
24.2" (615 mm)
Package height
5.12" (130 mm)
Package weight
7.91 lbs (3.59 kg)
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)