location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV10KRIRK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV10KRIRK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304346197 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:30:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions
  • - Includes: CD with software, Rack Mounting support rails, User Manual
Long product name APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W :
The short editorial description of APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

Easy UPS SRV RM 10000VA 230V, with RailKit, External Battery Pack
More>>>
APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
The official marketing text of APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W as supplied by the manufacturer

APC Easy UPS SRV RM 10000VA 230V ,with RailKit, External Battery Pack.

High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions.

Includes: CD with software, Rack Mounting support rails, User Manual.

Short summary description APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This short summary of the APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV10KRIRK, Double-conversion (Online), 10 kVA, 10000 W, 220 V, 240 V, 40/70 Hz

Long summary description APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This is an auto-generated long summary of APC SRV10KRIRK uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W based on the first three specs of the first five spec groups.

APC SRV10KRIRK. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. Serial interface type: RS-232. Form factor: Rackmount, Display type: LCD, Certification: REACH. Width: 17.2" (438 mm), Depth: 28" (710 mm), Height: 6.81" (173 mm). Input connection type: HardWire 3-wire, Nominal output voltage: 230 V, Nominal input voltage: 230 V

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
10000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
600 J
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
USB port
Yes
Serial interface
Yes
Serial interface type
RS-232
Serial ports quantity
1
Emergency Power Off (EPO) connector
Yes
SmartSlot
Yes
Battery
Automatic battery test
Yes
Design
Form factor *
Rackmount
Display type
LCD
LED indicators
Yes
Certification
REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 581244.1" (0 - 14763.6 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
17.2" (438 mm)
Depth
28" (710 mm)
Height
6.81" (173 mm)
Weight
149.9 lbs (68 kg)
Packaging data
Rack mount kit
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Other features
Input connection type
HardWire 3-wire
Nominal output voltage
230 V
Nominal input voltage
230 V
Brand Image Article code product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)