location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 881 Cyan/Black Latex Printhead print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881 Cyan/Black Latex Printhead
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR328A_TEST
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 881 Cyan/Black Latex Printhead print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Help minimise workflow interruptions. Innovative HP printheads include built-in intelligent technology designed to optimise print quality and reliability. Original HP printheads enable high-speed, productive printing
  • - Achieve sharp, vivid image quality across a wide range of applications. HP Thermal Inkjet technology produces a wide colour gamut and sharp detail. You get consistent results from print to print
  • - Enjoy this low-maintenance, easy-to-use printing solution enabled by user-replaceable HP 881 Latex Printheads. Take advantage of the HP Planet Partners program to return used printheads[1]
Guarantee: Until the "warranty ends" date printed on the product is reached, or 12-liters of HP ink have been cycled through the printhead, whichever occurs first.HP's inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theFor completedetails please ask your retailer or visit our website at http:///go/learnaboutsupplies
Long product name HP 881 Cyan/Black Latex Printhead print head Thermal inkjet :
The short editorial description of HP 881 Cyan/Black Latex Printhead print head Thermal inkjet

HP 881 Cyan/Black Latex Printhead
More>>>
HP 881 Cyan/Black Latex Printhead print head Thermal inkjet:
The official marketing text of HP 881 Cyan/Black Latex Printhead print head Thermal inkjet as supplied by the manufacturer




Short summary description HP 881 Cyan/Black Latex Printhead print head Thermal inkjet:
This short summary of the HP 881 Cyan/Black Latex Printhead print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 881 Cyan/Black Latex Printhead, HP Latex 1500, HP Latex 3000, HP Latex 3100, HP Latex 3500, HP Latex 3600, HP Latex 3800 Jumbo, Thermal inkjet, Black, Cyan, CR328A, 7.52" (191 mm), 10.6" (270 mm)

Long summary description HP 881 Cyan/Black Latex Printhead print head Thermal inkjet:
This is an auto-generated long summary of HP 881 Cyan/Black Latex Printhead print head Thermal inkjet based on the first three specs of the first five spec groups.

HP 881 Cyan/Black Latex Printhead. Compatibility: HP Latex 1500, HP Latex 3000, HP Latex 3100, HP Latex 3500, HP Latex 3600, HP Latex 3800 Jumbo, Print technology: Thermal inkjet, Printing colors: Black, Cyan. Width: 7.52" (191 mm), Depth: 10.6" (270 mm), Height: 3.74" (95 mm). Package width: 7.52" (191 mm), Package depth: 10.6" (270 mm), Package height: 3.74" (95 mm). Number of cartons per pallet: 30 pc(s), Quantity per pallet: 180 pc(s), Number of layers per pallet: 5 pc(s)

Performance
Compatibility *
HP Latex 1500, HP Latex 3000, HP Latex 3100, HP Latex 3500, HP Latex 3600, HP Latex 3800 Jumbo
Print technology
Thermal inkjet
Color
Yes
Printing colors
Black, Cyan
OEM code
CR328A
Weight & dimensions
Width
7.52" (191 mm)
Depth
10.6" (270 mm)
Height
3.74" (95 mm)
Packaging data
Package width
7.52" (191 mm)
Package depth
10.6" (270 mm)
Packaging data
Package height
3.74" (95 mm)
Package weight
20.1 oz (570 g)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Number of cartons per pallet
30 pc(s)
Quantity per pallet
180 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per EUR-pallet
180 pc(s)
Pallet weight
297.6 lbs (135 kg)
Disclaimer HP 881 Cyan/Black Latex Printhead print head Thermal inkjet:
Disclaimer

[1]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme features and availability; program may not be available in your area. Where this programme is not available, and for other consumables not included in the programme, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.