location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M1180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG94402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655284
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Low TCO and energy use: Keep your printing costs extremely low
  • - High ink yields: Print up to 11,000 pages with the included ink
  • - Save time: Fast FPOT
  • - Built for business: Duplex printing and PCL support
  • - Easy connectivity: Wi-Fi, USB and Ethernet
Long product name Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi :
The short editorial description of Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi

EcoTank ET-M1180
More>>>
Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi:
The official marketing text of Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi as supplied by the manufacturer

Save money
A high ink yield combined with Epson's economical inkjet technology delivers a low TCO and a competitive cost per page.

Save time
This reliable cartridge-free printer features an enhanced ink filling system and easy-to-use ink bottles, keeping intervention to a minimum. Thanks to the ink tank being positioned at the front of the printer, with a clear view of the ink levels, this new design is compact and provides easy access for refilling. Its fast First Page Out Time (FPOT) of six seconds from sleep, and 20ppm print speed, mean you won't be waiting around for jobs.

Save energy
Unlike a laser, our inkjet technology doesn't need any heat during the printing process, helping to keep energy use low and reduce electricity bills.

Connectivity
Wi-Fi, Ethernet and USB connectivity and a compact footprint mean that it's easy to place on a desktop and connect to a user's PC or laptop.

Short summary description Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M1180, Color, 1200 x 2400 DPI, 1, A4, 5000 pages per month, 39 ppm

Long summary description Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-M1180. Color, Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 39 ppm. Duplex printing. Wi-Fi. Product color: Black, White

Features
Recommended duty cycle
200 - 1500 pages per month
Duplex printing *
Yes
Page description languages *
PCL 5e, PCL 6
Printing colors *
Black
Ink tank system
Yes
Print head nozzles
400 nozzles black
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
39 ppm
Time to first page (black, normal)
6 s
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Duplex print speed (ISO/IEC 24734, A4) black
9 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
250 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES
Supported network protocols
TCP/IPv4, TCP/IPv6
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Google Cloud Print
Performance
Sound pressure level (printing)
56 dB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Home & office
Design
Product color *
Black, White
Country of origin
Philippines
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.2 W
Power consumption (ready)
3.4 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.13.x, Mac OS X 10.6.8, Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit), Windows Server 2003 R2 x64, Windows Server 2003 SP2, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP SP3 or later (32-bit), XP Professional x64 Edition SP2
Weight & dimensions
Width
14.8" (375 mm)
Depth
13.7" (347 mm)
Height
5.94" (151 mm)
Weight
9.48 lbs (4.3 kg)
Packaging data
Included cartridge capacity (black)
11000 pages
Quantity per pack
1 pc(s)
Cables included
AC
Package width
16.1" (410 mm)
Package depth
17.3" (440 mm)
Package height
11" (280 mm)
Package weight
13.2 lbs (5.99 kg)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Harmonized System (HS) code
84433210
Quantity per pallet
14 pc(s)
Other features
Printing method
Epson PrecisionCore
Print technology
Inkjet
Ink drop
2.8
Number of users
3 user(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson EcoTank ET-M1180 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi:
Disclaimer

(1) One year RTB standard warranty, three years RTB warranty by registering your product online.