location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Radeon RX550X 4GB LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5LH79AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424079339 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 488564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon RX 550X 4 GB GDDR5
  • - 5120 x 2880 pixels 128 bit 7 Gbit/s PCI Express x16
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 50 W
Guarantee: 1 year
Long product name HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5 :
The short editorial description of HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5

AMD Radeon RX 550X, 4GB GDDR5, 128 bit, PCI Express x16, 1 x HDMI, 1 x DP, DirectX 12.0, OpenGL 4.5, 50W
More>>>
HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5:
The official marketing text of HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5 as supplied by the manufacturer

Solid graphics performance
Drive impressive graphics and high-resolution, dual-display performance in a PCI Express x16 graphics add-in card with the AMD Radeon™ RX 550X 4GB LP DisplayPort™ Card.

Short summary description HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5:
This short summary of the HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMD Radeon RX550X 4GB LP, Radeon RX 550X, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16

Long summary description HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5:
This is an auto-generated long summary of HP AMD Radeon RX550X 4GB LP Radeon RX 550X GDDR5 based on the first three specs of the first five spec groups.

HP AMD Radeon RX550X 4GB LP. Graphics processor family: AMD, Graphics processor: Radeon RX 550X. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon RX 550X
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Data transfer rate
7 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16
HDMI ports quantity *
1
DisplayPorts quantity *
1
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.5
Performance
HDCP
Yes
Dual Link DVI *
No
AMD FreeSync
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
50 W
Weight & dimensions
Weight
5.4 oz (153 g)
Length
6.57" (167 mm)
Depth
0.827" (21 mm)
Height
3.11" (79 mm)
Packaging data
Package width
17" (432 mm)
Package depth
13.1" (333 mm)
Package height
7.87" (200 mm)
Package weight
9.04 lbs (4.1 kg)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)