NETGEAR logo

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183016
Info modified on:
21 Oct 2022, 10:14:07
Long product name NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router:

108Mbps Wless Firewall Router

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router:

Super Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card)
Super Easy! – Smart Wizard gets you up and running in fewer than 5 clicks
Super Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click!
Super Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT)
Super Reliable! – 802.11g standard compliance; interoperable with existing 802.11b and 802.11g networks
Super Range! – Exceptional range gets you connected at the far ends of your home or office

Short summary description NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router:

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+, CCK, DBPSK, QPSK, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., 16000 entries, SNMP,Telnet, TCP/IP, IPX/SPX, NetBIOS etc, 0 - 40 °C

Long summary description NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router:

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+. Modulation: CCK, DBPSK, QPSK. Firewall security: Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., MAC address table: 16000 entries. Management protocols: SNMP,Telnet, Data link protocols: TCP/IP, IPX/SPX, NetBIOS etc. Dimensions (WxDxH): 7.4 x 6.89 x 1.1" (188 x 175 x 28 mm), Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with..., Networking features: LAN,VPN

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.