location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK C1410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:C1410-02DK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - -
Long product name Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional :
The short editorial description of Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

LIFEBOOK C1410 i945GM BTWLAN T5500 Core2 Duo 1.66GHz / 2MB SLC / 1x512MB DDR2-667 RAM / Intel GMA 224MB / HD 80GB 5,4k / DVD/RW DL / Intel WLAN 3945 abg / BlueTooth 2.0 / LCD 15,4" WXGA / Li-Ion /AC 19V/80W /XPP DK /GBit LAN/Modem;KB DK;CK NC
More>>>
Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
The official marketing text of Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer

-

Short summary description Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1410, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1410. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 5.95 lbs (2.7 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.224 GB
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
7.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.7" (272 mm)
Height
1.5" (38 mm)
Weight *
5.95 lbs (2.7 kg)
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
Yes
Dimensions (WxDxH)
14.2 x 10.7 x 1.5" (360 x 272 x 38 mm)
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:25:32
Uk has collected 1 expert review for Fujitsu LIFEBOOK C1410 Intel® Core™2 Duo T5500 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional and the rating is 81 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
81%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-28 01:25:32
The Fujitsu Siemens Lifebook C1410 is intended as a notebook for beginners, and is characterised by a modular pit, which can be equipped alternatively with an optical drive assembly, an additional hard disk or an additional battery. read more...
Bottom line The Fujitsu-Siemens Lifebook C1410 is a notebook for beginners as intended. On the one hand the laptop is good, because of a reasonable interface arrangement and features. On the other hand, again and again, smaller lacks of the case-rigidity against tors...
81%