HPE logo

HPE ProLiant ML30 Gen10 bundle server 4.08 TB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 500 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27353
Info modified on:
21 Jun 2024, 14:36:07
Long product name HPE ProLiant ML30 Gen10 bundle server 4.08 TB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 500 W:

ML30 Gen10 + 3x 1.2TB HDD + 2x 240GB SSD+ Smart Array E208i-p SR Gen10 Ctrlr + 2x OC20 802.11ac (RW) Access Point + 1920S 24G 2SFP PPoE+ 185W Swch

Short summary description HPE ProLiant ML30 Gen10 bundle server 4.08 TB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant ML30 Gen10 bundle, 3.5 GHz, E-2134, 16 GB, DDR4-SDRAM, 4.08 TB, Tower (4U)

Long summary description HPE ProLiant ML30 Gen10 bundle server 4.08 TB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant ML30 Gen10 bundle. Processor family: Intel® Xeon®, Processor frequency: 3.5 GHz, Processor model: E-2134. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 4.08 TB, HDD size: 2.5". Ethernet LAN. Power supply: 500 W. Chassis type: Tower (4U)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.