Mack MCF-14 BK Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46119
Info modified on:
14 Mar 2024, 18:36:40
Bullet Points Mack MCF-14 BK Black:
  • - RESISTANCE METAL BODY
  • - ULTRA LIGHT ALUMINUM PERVANE
  • - QUIET WORK
  • - 180 DEG ROTARY FAN
  • - CLOSE BUTTON ON THE REAR SIDE
  • - OPERATION ON THE USB PORT
  • - 5V ADAPTER WORKING
Long product name Mack MCF-14 BK Black:

5V, USB

Short summary description Mack MCF-14 BK Black:

Mack MCF-14 BK, Household blade fan, Black, Table, Metal, 0 - 180°, USB

Long summary description Mack MCF-14 BK Black:

Mack MCF-14 BK. Type: Household blade fan, Product color: Black, Placement: Table. Power source type: USB, AC input voltage: 5 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.