Simfer S.3100.WT Indoor & outdoor Black, Silver 2800 W Quartz electric space heater

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22556
Info modified on:
14 Mar 2024, 17:59:56
Short summary description Simfer S.3100.WT Indoor & outdoor Black, Silver 2800 W Quartz electric space heater:

Simfer S.3100.WT, Quartz electric space heater, Quartz glass, Indoor & outdoor, Floor, Black, Silver, 2800 W

Long summary description Simfer S.3100.WT Indoor & outdoor Black, Silver 2800 W Quartz electric space heater:

Simfer S.3100.WT. Type: Quartz electric space heater, Heating element type: Quartz glass. Suitable for: Indoor & outdoor, Placement options: Floor, Product color: Black, Silver. Heating power: 2800 W, Suitable for room area up to: 51 m². AC input voltage: 220 - 240 V. Width: 28.5" (725 mm), Depth: 10.2" (260 mm), Height: 26.8" (681 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.