location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SmartMax Start+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMax Check ‘SmartMax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartMax Start+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX 310
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘SmartMax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SmartMax Start+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Building set
  • - Multicolor
  • - 30 pc(s)
  • - Suggested gender: Boy/Girl
  • - Recommended age (min): 1 yr(s)
  • - 31 oz (880 g)
More>>>
Short summary description SmartMax Start+:
This short summary of the SmartMax Start+ data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMax Start+, Building set, 1 yr(s), 30 pc(s), 31 oz (880 g)

Long summary description SmartMax Start+:
This is an auto-generated long summary of SmartMax Start+ based on the first three specs of the first five spec groups.

SmartMax Start+. Product type: Building set, Recommended age (min): 1 yr(s), Number of pieces: 30 pc(s). Package weight: 31 oz (880 g)

Features
Product type *
Building set
Suggested gender
Boy/Girl
Recommended age group
Preschool
Recommended age (min) *
1 yr(s)
Number of pieces *
30 pc(s)
Sound effects *
No
Product color *
Multicolor
Power
Batteries required
No
Weight & dimensions
Package volume
6840 cm³
Package width
15" (380 mm)
Package depth
11.8" (300 mm)
Package height
2.36" (60 mm)
Package weight
31 oz (880 g)
Package type
Box
Packaging content
Toy figure(s) included
No
Logistics data
Master (outer) case length
15.7" (400 mm)
Master (outer) case width
15.2" (385 mm)
Master (outer) case height
12.6" (320 mm)
Master (outer) case weight
12.5 lbs (5.68 kg)
Master (outer) case volume
49280 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
15414301249723
Quantity per pallet
180 pc(s)
Supplier features
Suitable for indoor use
Yes
Minimum number of players
1
Brand Image Article code product Stock Price from
SmartMax Start SmartMax Start
(show image)
SMX 309 SmartMax Start 0.00
(excl. VAT)
0 (incl. VAT)