Canon logo

Canon imagePROGRAF iPF9000 large format printer Color 1200 x 1200 DPI A0 (841 x 1189 mm)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131074
Info modified on:
25 Nov 2020, 15:24:11
Long product name Canon imagePROGRAF iPF9000 large format printer Color 1200 x 1200 DPI A0 (841 x 1189 mm):

imagePROGRAF iPF9000

Canon imagePROGRAF iPF9000 large format printer Color 1200 x 1200 DPI A0 (841 x 1189 mm):

Exceptional 60” production has arrived. Enjoy borderless prints and jaw-dropping quality with the flagship iPF9000. Featuring a new 12 colour pigment ink system, it's ready for your toughest schedules.

-Superb 2400 dpi x 1200 dpi output
-60” prints
-Supports borderless printing at various sizes
-High productivity including ink tank replacement whilst printing
-Superb colour stability, ultra glossy feel and high abrasion resistance.
-High media flexibility
-Roll or cut sheet media

Exceptional 60” production has arrived. Enjoy borderless reproduction and jaw-dropping print quality with Canon’s flagship iPF9000. Featuring a new 12-colour pigment ink system, it guarantees the productivity to beat the toughest schedules.

Superior image quality
The iPF9000 incorporates Canon’s new 12 ink full colour pigment ink system. A new one-inch dual print head gives jaw-dropping reproduction of 2400 x 1200 dpi, a 4 Pl droplet size and a total of 30,720 nozzles. Additional RGB colours ensure a wider colour gamut; grey and photo grey ensure better gradation, reduced granularity and high colour accuracy and consistency; whilst pigment ink ensures output is light fast.

Outstanding production for print-for-pay and print bureaus
Eye-catching print quality makes the iPF9000 perfect for professional performance:60” printing with precise colour calibration produces posters and signs that turn heads.Fine art productions never looked better with exceptional colour stability.Photographic works come to life thanks to an ultra-glossy feel and no graininess.Superb pigment ink colour reproduction makes for perfect longer lasting and stable proofs with less graininess than conventional pigment ink devices.

Flexible media handling
You can work with a wide variety of media types. Plain paper, CAD, recycled, glossy, proofing, synthetic, poster, fine art, sign media – they’re all handled effortlessly with the iPF9000.

Always productive
Connection is either via the latest-generation, high-speed USB 2.0 interface, or Ethernet. Combined with the dual-head pigment ink system, you can expect superb production at twice the level of some competitor devices.

The integrated cutting device won’t let you down either and keeps on performing for years to come, without ever needing replacement.

Easy-to-use yet powerful
A large LCD panel aids operation and a rich set of software application plug-ins are incorporated. The Canon developed Poster template tool - PosterArtist, enables you to produce head-turning posters - with no experience whatsoever! It will even make professionals more productive.

To aid productivity further, we have 2 sizes of ink tanks (330ml or 700ml) and you can even replace the ink tanks whilst printing so that print deadlines aren’t affected.

Short summary description Canon imagePROGRAF iPF9000 large format printer Color 1200 x 1200 DPI A0 (841 x 1189 mm):

Canon imagePROGRAF iPF9000, 1200 x 1200 DPI, A0 (841 x 1189 mm), 0.07-0.8 mm, A3-A0 / 10"-60", 203.2.1-1524, USB Type-A

Long summary description Canon imagePROGRAF iPF9000 large format printer Color 1200 x 1200 DPI A0 (841 x 1189 mm):

Canon imagePROGRAF iPF9000. Maximum resolution: 1200 x 1200 DPI. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.07-0.8 mm, Maximum roll length: A3-A0 / 10"-60". USB connector: USB Type-A. Certification: UL, CE mark, TUV, CB, Energy Star, Eco Mark, RoHS, WEEE . Power requirements: AC 100-240V (50/60Hz), Power consumption (typical): 160 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.