DELL logo

DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59890
Info modified on:
14 Mar 2024, 19:17:38
Guarantee:
1 Year Coll&Rtn
Long product name DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Intel Core i5-8400 (9M Cache, 2.8GHz), 4GB DDR4 2400MHz, 1000GB HDD, Intel UHD Graphics 630, DVD±RW, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 10 Pro 64-bit

DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Performance workhorse
Packed with power:
Work throughout your day quickly and conveniently with the latest Intel® processors and up to 32GB of high-speed RAM options, delivering power and reliable performance.

Stay connected: Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection.

Improved security: Optional Hardware TPM 2.0 provides the right security to keep your business running.

More multi-tasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from PowerPoint presentations to video edits with up to 2GB of optional discrete graphics.

Plenty of room: Save and access presentations, documents and media without worry of space limitations with up to 2TB HDD. For enhanced performance, add up to 512GB M.2 SATA SSD or choose dual drives.

Designed for greatness
Built for desk space: Our patent-pending compact form factor design ensures that you save space without sacrificing features or performance.

Cool factor: The unique mesh design on the front of the system incorporates additional vents, while ultra-fine filters were created to improve airflow, reduce dust and help keep your system cool.

Easy expansion: Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

More to see: Support multiple displays for higher productivity with VGA and HDMI ports.

Short summary description DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

DELL Vostro 3470, 2.8 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

DELL Vostro 3470. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black D8XNP:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.