location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade Face + Body QP2630/75

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Face + Body QP2630/75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2630/75
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips QP2630/75 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade Face + Body QP2630/75
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trim, edge, shave
  • - For any length of hair
  • - 1x blade for face, 1x for body
  • - 4 stubble combs, 1 body comb
Guarantee: 2-year warranty on the handle
Long product name Philips Norelco OneBlade Face + Body QP2630/75 :
The short editorial description of Philips Norelco OneBlade Face + Body QP2630/75

Trim, edge and shave any length of hair
More>>>
Philips Norelco OneBlade Face + Body QP2630/75:
The official marketing text of Philips Norelco OneBlade Face + Body QP2630/75 as supplied by the manufacturer

Philips Norelco OneBlade Face + Body trims, edges and shaves any length of hair. You get a blade for your face, and one with a skin guard for your body. Forget about using multiple tools. OneBlade does it all.

Short summary description Philips Norelco OneBlade Face + Body QP2630/75:
This short summary of the Philips Norelco OneBlade Face + Body QP2630/75 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco OneBlade Face + Body QP2630/75, Washable, Battery, Green, Gray

Long summary description Philips Norelco OneBlade Face + Body QP2630/75:
This is an auto-generated long summary of Philips Norelco OneBlade Face + Body QP2630/75 based on the first three specs of the first five spec groups.

Philips Norelco OneBlade Face + Body QP2630/75. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.197" (5 mm). Product color: Green, Gray. Power source: Battery, Operating time: 60 min, Battery technology: Lithium-Ion (Li-Ion)