location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery J8160-25 printer label White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J8160-25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8160-25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3266550139868 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery J8160-25 printer label White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - White
  • - Material: Paper
  • - Print technology: Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 525 pc(s)
Long product name Avery J8160-25 printer label White :
The short editorial description of Avery J8160-25 printer label White

Address Labels 63.5 x 38.1 mm, Inkjet, white
More>>>
Short summary description Avery J8160-25 printer label White:
This short summary of the Avery J8160-25 printer label White data-sheet is auto-generated and uses the product title and the first six key specs.

Avery J8160-25, White, A4, Paper, Inkjet, Permanent, 2.5" (6.35 cm)

Long summary description Avery J8160-25 printer label White:
This is an auto-generated long summary of Avery J8160-25 printer label White based on the first three specs of the first five spec groups.

Avery J8160-25. Product color: White, Format: A4, Material: Paper. Label width: 2.5" (6.35 cm), Label height: 1.5" (3.81 cm). Labels per pack: 525 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 21 pc(s)

Brand Image Article code product Stock Price from
Avery

Avery J8560-25 printer label Transparent
(show image)
J8560-25 J8560-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8435-25 printer label White
(show image)
J8435-25 J8435-25 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)