Avery logo

Avery L6114-20 self-adhesive label Rounded rectangle Permanent White 540 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34534
Info modified on:
28 Mar 2024, 16:08:32
Long product name Avery L6114-20 self-adhesive label Rounded rectangle Permanent White 540 pc(s):

Anti-tamper Label - Laser - L6114

Short summary description Avery L6114-20 self-adhesive label Rounded rectangle Permanent White 540 pc(s):

Avery L6114-20, White, Rounded rectangle, Permanent, 63.5 x 29.6 mm, A4, Polyester

Long summary description Avery L6114-20 self-adhesive label Rounded rectangle Permanent White 540 pc(s):

Avery L6114-20. Product color: White, Shape: Rounded rectangle, Adhesive type: Permanent. Labels per pack: 540 pc(s), Labels per sheet: 27 pc(s), Media sheets per package: 20 sheets

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.