Avery logo

Avery L6012-20 self-adhesive label Rounded rectangle Permanent Silver 200 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55734
Info modified on:
26 Mar 2024, 09:56:55
Short summary description Avery L6012-20 self-adhesive label Rounded rectangle Permanent Silver 200 pc(s):

Avery L6012-20, Silver, Rounded rectangle, Permanent, 96 x 50.8 mm, A4, Polyester

Long summary description Avery L6012-20 self-adhesive label Rounded rectangle Permanent Silver 200 pc(s):

Avery L6012-20. Product color: Silver, Shape: Rounded rectangle, Adhesive type: Permanent. Labels per pack: 200 pc(s), Labels per sheet: 10 pc(s), Media sheets per package: 20 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.