location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MA521GE ENet PCCard Wless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA521GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: NETGEAR 3-year limited warranty
Long product name NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s :
The short editorial description of NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s

MA521 802.11b Wireless PC Card
More>>>
NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s:
The official marketing text of NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s as supplied by the manufacturer

802.11b wireless access with 802.11g compatibility
Speeds up to 11 Mbps
Superior range – up to 300 feet
40/64 & 128-bit Wired Equivalency Protection (WEP)
Supports any PC equipped with a processor faster than 400 MHz
Connect From Your Notebook PC Wherever You Are

Go wherever you like and stay connected with NETGEAR's Wireless PC card. Once you've got one in your notebook computer, you can easily access the Internet from anywhere in your home or office, and from campuses, parks, airports, or public hotspots in bookstores and cafes. Whether you are in a conference room, waiting for a flight, or out on the quad on a warm day, you can be fully productive without being at your desk. Use this well-designed card to quickly network your employees without the time or expense of installing Ethernet cabling. It lets you experience data speeds of up to 11 Mbps, greater range with automatic speed adjustment, and greater safety with secure encryption – all for a moderate price. With NETGEAR, Everybody's connecting, and with the MA521, they can connect everywhere.

Unfettered
If you have an 802.11b wireless router at home, you can access the Internet easily from your notebook PC, at up to 11 Mbps. Share your broadband connection at home, or gain total mobility in the office. Achieve superior range with distances of up to 300 feet with automatic rate fallback. Auto-adjustment transmit power provides longer battery life and reduces interference.

Well Designed
Small-sized antenna prevents card from getting bent. Thorough testing ensures powerful throughput and dependable operability. The MA521 is configured to interoperate with other NETGEAR wireless products, and is compatible with any notebook PC having a processor speed greater than 400 MHz, with drivers available for Windows® 98SE, Me, 2000 and XP.

Well Protected
Secure 40/64 and 128-bit Wired Equivalency Protection (WEP) encryption provides secure data communication and increased shielding from wireless eavesdroppers.

Short summary description NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s:
This short summary of the NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR MA521GE ENet PCCard Wless, Wireless, 11 Mbit/s

Long summary description NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s:
This is an auto-generated long summary of NETGEAR MA521GE ENet PCCard Wless 11 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR MA521GE ENet PCCard Wless. Connectivity technology: Wireless. Maximum data transfer rate: 11 Mbit/s. Antenna type: Integrated microstrip dual diversity antennas

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
11 Mbit/s
Modulation
CCK, DBPSK, DQPSK
Design
Antenna type
Integrated microstrip dual diversity antennas
Certification
CE FCC part 15, class B ETS 300 328 C - Tick
System requirements
Compatible operating systems
Windows 98/SE/ME/2000/XP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Storage temperature (T-T)
-25 - 75 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.31 oz (37 g)
Other features
Minimum system requirements
Pentium class processor faster than 400 Mhz Card Bus PCMCIA Type II slot 2 Mb free disk space
Dimensions (WxDxH)
3.94 x 2.13 x 0.197" (100 x 54 x 5 mm)
Outdoor range
100 - 300 m
Indoor range
35 - 100 m
Country Distributor
United Kingdom 1 distributor(s)