location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
590
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
590-p0207a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4MA06AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen™ 7 2700 (3.2 GHz)
  • - AMD Radeon RX 550 2GB GDDR5
  • - 16GB (2666 MHz) DDR4-SDRAM (2 x 8 GB) & 2TB SATA HDD, 128GB SSD
Long product name HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver :
The short editorial description of HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver

AMD Ryzen™ 7 2700 (3.2 GHz), 16GB DDR4-SDRAM 2666MHz, 2TB SATA HDD, 128GB SSD, AMD Radeon RX 550 2GB GDDR5, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver:
The official marketing text of HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver as supplied by the manufacturer

A powerful desktop PC loaded with performance and style.
This desktop PC exceeds expectations with a new generation of performance, the freedom to store what you need, and a sleek design that cuts down on size.

Short summary description HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver:
This short summary of the HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 590-p0207a, 3.2 GHz, AMD Ryzen™ 7, 16 GB, 2.13 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver:
This is an auto-generated long summary of HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver based on the first three specs of the first five spec groups.

HP Pavilion 590-p0207a. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7, Processor model: 2700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 550. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
2700
Processor cores
8
Processor threads
16
Processor boost frequency
4.1 GHz
Processor frequency *
3.2 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
2.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon RX 550
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Product color *
Silver
Country of origin
China
Performance
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Brand-specific features
HP JumpStart
Yes
HP Software provided
HP Audio Switch
Power
Power supply *
180 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
6.69" (170 mm)
Depth *
10.9" (277 mm)
Height *
13.3" (338 mm)
Weight *
11.4 lbs (5.15 kg)
Package width
24.3" (618 mm)
Package depth
14.8" (375 mm)
Package height
17.2" (436 mm)
Package weight
27.6 lbs (12.5 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 23:14:02
Uk has collected 7 expert reviews for HP Pavilion 590-p0207a AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
lifewire.com
Updated:
2019-11-13 23:14:01
Nice array of ports on the front of the PCQuick and easy setupSolid performance for day-to-day useEasy to upgradeLoud under heavy loadsBland designThe HP Pavilion 590-p0025z is a basic PC that gets the job done. It's not going to wow anyone in...
Good Nice array of ports on the front of the PC, Quick and easy setup, Solid performance for day-to-day use, Easy to upgrade...
Bad Loud under heavy loads, Bland design...
Bottom line Plenty of power, but output is lacking.Overall, we thought the HP Pavillion 590-p0025z performed admirably as a mid-range workstation for homes and offices. It won't be kicking out the latest first-person shooter at 60 fps on a 4K monitor, but for basic v...
66%