location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58493 pool part/accessory Pool fountain

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58493
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58493 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138952247
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:51:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58493 pool part/accessory Pool fountain:
This short summary of the Bestway 58493 pool part/accessory Pool fountain data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58493, Pool fountain, Blue, Round, Battery, 59.8" (1520 mm), 95.7" (2.43 m)

Long summary description Bestway 58493 pool part/accessory Pool fountain:
This is an auto-generated long summary of Bestway 58493 pool part/accessory Pool fountain based on the first three specs of the first five spec groups.

Bestway 58493. Product type: Pool fountain, Product color: Blue, Shape: Round. Power source type: Battery. Height: 59.8" (1520 mm), Diameter: 95.7" (2.43 m), Weight: 33.7 oz (955 g). Package type: Box, Package width: 8.07" (205 mm), Package depth: 8.07" (205 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 192 pc(s)

Features
Product type *
Pool fountain
Product color
Blue
Shape
Round
Floating
Yes
Waterproof
Yes
Intrastat code
85437090
Power
Power source type
Battery
Weight & dimensions
Diameter
95.7" (2.43 m)
Weight & dimensions
Height *
59.8" (1520 mm)
Weight
33.7 oz (955 g)
Packaging data
Package type
Box
Package width
8.07" (205 mm)
Package depth
8.07" (205 mm)
Package height
4.72" (120 mm)
Package volume
38000 cm³
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
192 pc(s)
Country Distributor
Deutschland 1 distributor(s)