location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43191 cool box 49 L Black, Gray, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43191
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43191 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951950 show
Category:
Cool boxes are plastic boxes with vacuum walls to keep drinks and food inside cool.
Cool Boxes Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 43191 cool box 49 L Black, Gray, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 49 L
  • - Carrying handle(s)
  • - Black, Gray, Orange
More>>>
Short summary description Bestway 43191 cool box 49 L Black, Gray, Orange:
This short summary of the Bestway 43191 cool box 49 L Black, Gray, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43191, Black, Gray, Orange, 49 L, 8 pc(s), 26.4" (670 mm), 34.6" (880 mm), 20.5" (520 mm)

Long summary description Bestway 43191 cool box 49 L Black, Gray, Orange:
This is an auto-generated long summary of Bestway 43191 cool box 49 L Black, Gray, Orange based on the first three specs of the first five spec groups.

Bestway 43191. Product color: Black, Gray, Orange. Capacity: 49 L, Minimum order quantity: 8 pc(s). Width: 26.4" (670 mm), Depth: 34.6" (880 mm), Height: 20.5" (520 mm). Package width: 9.45" (240 mm), Package depth: 9.45" (240 mm), Package height: 3.15" (80 mm). Quantity per pallet: 240 pc(s)

Design
Product color *
Black, Gray, Orange
Portable
Yes
Floating
Yes
Cup holder
Yes
Number of cup holders
4
Carrying handle(s)
Yes
Features
Capacity *
49 L
Intrastat code
39269097
Minimum order quantity
8 pc(s)
Weight & dimensions
Width
26.4" (670 mm)
Weight & dimensions
Depth
34.6" (880 mm)
Height
20.5" (520 mm)
Weight
2.98 lbs (1.35 kg)
Technical details
Package volume
43000 cm³
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
3.15" (80 mm)
Package type
Box
Logistics data
Quantity per pallet
240 pc(s)
Country Distributor
Lithuania 1 distributor(s)