location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41117 pool/beach float Multicolor Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41117
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41117 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138952056
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 41117 pool/beach float Multicolor Vinyl Ride-on float:
This short summary of the Bestway 41117 pool/beach float Multicolor Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41117, Multicolor, Ride-on float, Vinyl, Boy/Girl, 198.4 lbs (90 kg), 68.5" (1740 mm)

Long summary description Bestway 41117 pool/beach float Multicolor Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 41117 pool/beach float Multicolor Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 41117. Product color: Multicolor, Product type: Ride-on float, Material: Vinyl. Width: 68.5" (1740 mm), Depth: 51" (1295 mm), Height: 5.55" (141 mm). Package width: 11.8" (300 mm), Package depth: 11.8" (300 mm), Package height: 4.53" (115 mm). Quantity per pallet: 90 pc(s), Minimum order quantity: 3 pc(s)

Features
Product color *
Multicolor
Material *
Vinyl
Product type *
Ride-on float
Maximum load weight
198.4 lbs (90 kg)
Recommended gender *
Boy/Girl
Chambers quantity
3
Heavy-duty handles
Yes
Safety valve
Yes
Foldable
Yes
Intrastat code
95069990
Weight & dimensions
Width
68.5" (1740 mm)
Depth
51" (1295 mm)
Height
5.55" (141 mm)
Weight
7.61 lbs (3.45 kg)
Weight & dimensions
Thickness
0.0126" (0.32 mm)
Packaging data
Package width
11.8" (300 mm)
Package depth
11.8" (300 mm)
Package height
4.53" (115 mm)
Package volume
35000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per pallet
90 pc(s)
Minimum order quantity
3 pc(s)
Battery
Batteries required
No
Brand Image Article code product Stock Price from
Bestway 41136 pool/beach float Multicolor Monochromatic PVC Ride-on float Bestway 41136 pool/beach float Multicolor Monochromatic PVC Ride-on float
(show image)
41136 41136
Bestway 41127 pool/beach float Multicolor Vinyl Ride-on float Bestway 41127 pool/beach float Multicolor Vinyl Ride-on float
(show image)
41127 41127
Bestway 36125 pool/beach float Multicolor Vinyl Swim ring Bestway 36125 pool/beach float Multicolor Vinyl Swim ring
(show image)
36125 36125
Bestway 41116 pool/beach float Multicolor Vinyl Ride-on float Bestway 41116 pool/beach float Multicolor Vinyl Ride-on float
(show image)
41116 41116
Bestway 41113 pool/beach float Multicolor, White Vinyl Ride-on float Bestway 41113 pool/beach float Multicolor, White Vinyl Ride-on float
(show image)
41113 41113