location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 30014 pool part/accessory Filter media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30014
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30014 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927580
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 30014 pool part/accessory Filter media:
This short summary of the Bestway 30014 pool part/accessory Filter media data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 30014, Filter media, White, Polyethylene, 1.1 lbs (0.5 kg), 23.6 lbs (10.7 kg), Display box

Long summary description Bestway 30014 pool part/accessory Filter media:
This is an auto-generated long summary of Bestway 30014 pool part/accessory Filter media based on the first three specs of the first five spec groups.

Bestway 30014. Product type: Filter media, Product color: White, Material: Polyethylene. Weight: 23.6 lbs (10.7 kg). Package type: Display box, Package width: 15" (380 mm), Package depth: 46.1" (1170 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 6 pc(s)

Features
Product type *
Filter media
Product color
White
Material
Polyethylene
Maximum weight capacity
1.1 lbs (0.5 kg)
Washable
Yes
Long-lasting
Yes
Non-toxic
Yes
Intrastat code
39269097
Ergonomics
Easy to clean
Yes
Easy to transport
Yes
Weight & dimensions
Weight
23.6 lbs (10.7 kg)
Packaging data
Package type
Display box
Package width
15" (380 mm)
Package depth
46.1" (1170 mm)
Package height
14.6" (370 mm)
Package volume
179000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
6 pc(s)
Brand Image Article code product Stock Price from
Blue Bay

Blue Bay EZCLEAN pool part/accessory Cartridge filter pump
(show image)
EZCLEAN EZCLEAN 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump
(show image)
EZCLEAN 200 EZCLEAN 200 0.00
(excl. VAT)
0 (incl. VAT)
Bestway 58475 pool part/accessory Filter media Bestway 58475 pool part/accessory Filter media
(show image)
58475 Flowclear Polysphere
Gre

Gre VF025 pool part/accessory Filter media
(show image)
VF025 VF025