location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 31044 beach ball 250" (6.35 m) Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31044
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951998 show
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 31044 beach ball 250" (6.35 m) Multicolor:
This short summary of the Bestway 31044 beach ball 250" (6.35 m) Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 31044, 250" (6.35 m), 3 yr(s), Multicolor

Long summary description Bestway 31044 beach ball 250" (6.35 m) Multicolor:
This is an auto-generated long summary of Bestway 31044 beach ball 250" (6.35 m) Multicolor based on the first three specs of the first five spec groups.

Bestway 31044. Diameter: 250" (6.35 m). Recommended age (min): 3 yr(s). Weight: 8.82 oz (250 g). Product color: Multicolor

Features
Recommended age (min) *
3 yr(s)
Product color *
Multicolor
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
76941607305804
Technical details
Package volume
27000 cm³
Weight & dimensions
Diameter *
250" (6.35 m)
Weight & dimensions
Weight
8.82 oz (250 g)
Packaging data
Package width
7.48" (190 mm)
Package depth
12.6" (320 mm)
Package height
0.906" (23 mm)
Package type
Blister
Logistics data
Quantity per pallet
600 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 31051 beach ball 11" (28 cm) Violet Bestway 31051 beach ball 11" (28 cm) Violet
(show image)
31051 31051
Bestway 31045 beach ball 23.6" (60 cm) Multicolor Bestway 31045 beach ball 23.6" (60 cm) Multicolor
(show image)
31045 31045
Bestway 31043 beach ball 24" (61 cm) Multicolor Bestway 31043 beach ball 24" (61 cm) Multicolor
(show image)
31043 31043
Bestway 31022 beach ball 24" (61 cm) Vinyl Multicolor Bestway 31022 beach ball 24" (61 cm) Vinyl Multicolor
(show image)
31022 Inflatable Beach Ball 61cm
Country Distributor
Belgium 2 distributor(s)