location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 39057 sledge Sled Blue Vinyl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39057
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39057 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138947755
Category: Sledges Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 39057 sledge Sled Blue Vinyl:
This short summary of the Bestway 39057 sledge Sled Blue Vinyl data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 39057, Sled, Blue, Vinyl, 1 yr(s), 3 yr(s), 0.0157" (0.4 mm)

Long summary description Bestway 39057 sledge Sled Blue Vinyl:
This is an auto-generated long summary of Bestway 39057 sledge Sled Blue Vinyl based on the first three specs of the first five spec groups.

Bestway 39057. Product type: Sled, Product color: Blue, Material: Vinyl. Depth: 33.1" (840 mm), Height: 18.1" (460 mm), Weight: 29.1 oz (826 g). Package width: 9.45" (240 mm), Package depth: 9.45" (240 mm), Package height: 1.97" (50 mm). Quantity per pallet: 360 pc(s)

Features
Product type *
Sled
Product color *
Blue
Material *
Vinyl
Recommended age (min)
1 yr(s)
Recommended age (max)
3 yr(s)
Material thickness
0.0157" (0.4 mm)
Inflatable
Yes
Backrest
Yes
Number of seats
1 seat(s)
Maximum load weight
44.1 lbs (20 kg)
Minimum order quantity
12 pc(s)
Intrastat code
95069990
Weight & dimensions
Depth
33.1" (840 mm)
Height
18.1" (460 mm)
Weight
29.1 oz (826 g)
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
1.97" (50 mm)
Package volume
41000 cm³
Package type
Box
Logistics data
Quantity per pallet
360 pc(s)
Brand Image Article code product Stock Price from
Bestway 39066 sledge Snow tube Multicolor Bestway 39066 sledge Snow tube Multicolor
(show image)
39066 39066
Bestway 39054 sledge Sled Orange, Red, Yellow Vinyl Bestway 39054 sledge Sled Orange, Red, Yellow Vinyl
(show image)
39054 39054