location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41124 pool/beach float Black, Blue, Gray Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41124
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41124 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138952445
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:08
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 41124 pool/beach float Black, Blue, Gray Vinyl Ride-on float:
This short summary of the Bestway 41124 pool/beach float Black, Blue, Gray Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41124, Black, Blue, Gray, Ride-on float, Vinyl, 198.4 lbs (90 kg), 116.9" (2970 mm), 74" (1880 mm)

Long summary description Bestway 41124 pool/beach float Black, Blue, Gray Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 41124 pool/beach float Black, Blue, Gray Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 41124. Product color: Black, Blue, Gray, Product type: Ride-on float, Material: Vinyl. Width: 116.9" (2970 mm), Depth: 74" (1880 mm), Length: 28" (710 mm). Package width: 15.4" (390 mm), Package depth: 13.8" (350 mm), Package height: 5.31" (135 mm). Quantity per pallet: 72 pc(s), Minimum order quantity: 2 pc(s)

Features
Product color *
Black, Blue, Gray
Material *
Vinyl
Product type *
Ride-on float
Maximum load weight
198.4 lbs (90 kg)
Chambers quantity
2
Heavy-duty handles
Yes
Number of carry handles
2
Intrastat code
95069990
Weight & dimensions
Width
116.9" (2970 mm)
Depth
74" (1880 mm)
Length
28" (710 mm)
Weight & dimensions
Weight
11.2 lbs (5.06 kg)
Thickness
0.0126" (0.32 mm)
Packaging data
Package width
15.4" (390 mm)
Package depth
13.8" (350 mm)
Package height
5.31" (135 mm)
Package volume
43000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
72 pc(s)
Minimum order quantity
2 pc(s)
Brand Image Article code product Stock Price from
Bestway 43227 pool/beach float Multicolor Vinyl Floating island Bestway 43227 pool/beach float Multicolor Vinyl Floating island
(show image)
43227 43227
Bestway 41113 pool/beach float Multicolor, White Vinyl Ride-on float Bestway 41113 pool/beach float Multicolor, White Vinyl Ride-on float
(show image)
41113 41113