HPE logo

HPE 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40468
Info modified on:
07 Aug 2024, 11:37:59
Long product name HPE 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC:

8GB DDR3, 240-pin DIMM, 1333MHz, Registered, ECC

Short summary description HPE 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC:

HPE 8GB PC3-10600, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HPE 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC:

HPE 8GB PC3-10600. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.