location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER 003245-00 garden pond/fountain part 1100 l/h Bronze Decorative statue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003245-00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003245-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873159018
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HEISSNER 003245-00 garden pond/fountain part 1100 l/h Bronze Decorative statue:
This short summary of the HEISSNER 003245-00 garden pond/fountain part 1100 l/h Bronze Decorative statue data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER 003245-00, Decorative statue, Bronze, 59.1" (1.5 m), 5.51" (140 mm), 4.72" (120 mm), 8.66" (220 mm)

Long summary description HEISSNER 003245-00 garden pond/fountain part 1100 l/h Bronze Decorative statue:
This is an auto-generated long summary of HEISSNER 003245-00 garden pond/fountain part 1100 l/h Bronze Decorative statue based on the first three specs of the first five spec groups.

HEISSNER 003245-00. Product type: Decorative statue, Product color: Bronze, Inlet hose length: 59.1" (1.5 m). Width: 5.51" (140 mm), Depth: 4.72" (120 mm), Height: 8.66" (220 mm). Flow rate: 1100 l/h. Quantity per pallet: 96 pc(s)