location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP dx5150 Microtower PC (EJ812ET) and 19" Monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dx5150 Microtower PC (EJ812ET) and 19" Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEJ812ET
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:00:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Protected by HP Services, including a 1-1-1 standarddelivering 1 year of on-site and 1 year of next business-day service for parts and labour. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP dx5150 Microtower PC (EJ812ET) and 19" Monitor :
The short editorial description of HP dx5150 Microtower PC (EJ812ET) and 19" Monitor

Expandable chassis for users requiring add-on features.
More>>>
HP dx5150 Microtower PC (EJ812ET) and 19" Monitor:
The official marketing text of HP dx5150 Microtower PC (EJ812ET) and 19" Monitor as supplied by the manufacturer

The HP dx5150 Business Desktop PC delivers high-performance computing to businesses requiring investment protection and security. This versatile PC is packed with advanced features to suit a broad range of business environments and is also simple to service and expand to meet specific user needs.

Short summary description HP dx5150 Microtower PC (EJ812ET) and 19" Monitor:
This short summary of the HP dx5150 Microtower PC (EJ812ET) and 19" Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP dx5150 Microtower PC (EJ812ET) and 19" Monitor

Long summary description HP dx5150 Microtower PC (EJ812ET) and 19" Monitor:
This is an auto-generated long summary of HP dx5150 Microtower PC (EJ812ET) and 19" Monitor based on the first three specs of the first five spec groups.

HP dx5150 Microtower PC (EJ812ET) and 19" Monitor

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 06:50:01
Uk has collected 2 expert reviews for HP dx5150 Microtower PC (EJ812ET) and 19" Monitor and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2015-03-04 06:50:01
Everything a business PC should be: quiet, cheap and well supported. Its lacking a few key features, though, so is more suited to smaller offices or homes. When we looked at HPs current generation of Intel-based business PCs, the dc7600 series, we p...
83%