Lenovo logo

Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory memory module 800 MHz ECC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109913
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three Year Customer Replaceable Unit.
Long product name Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory memory module 800 MHz ECC:

1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory

Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory memory module 800 MHz ECC:

Help improve the overall performance of your ThinkCentre systems with the 1GB PC2-6400 Non-Parity (NP) DDR2 SDRAM Unbuffered DIMM (UDIMM) memory upgrade. PC2-6400 DDR2 SDRAM enables up to six times the performance of traditional SDRAM. Adding additional ThinkCentre memory is a cost-effective way to help boost your system performance and enhance your ability to run more programs simultaneously. NOTE: PC2-5300 and PC2-6400 memory can coexist on one system, but will operate at PC2-5300 speed. The new ThinkCentre PC2-6400 NP DDR2 SDRAM UDIMM memory offerings let you upgrade standard system memory capacity to improve overall system performance.

Features and Benefits:

- Test-proven 100% compatibility on listed ThinkCentre systems
- Meets stringent ThinkCentre reliability standards for memory products
- Maximum data transfer rate of up to 6,400 MBps
- 240-pin UDIMM with gold-plated leads
- Serial presence detect and decode functions
- Lenovo Limited Warranty
- Authenticity seal on every UDIMM

Short summary description Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory memory module 800 MHz ECC:

Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory, 1 GB, DDR2, 800 MHz

Long summary description Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory memory module 800 MHz ECC:

Lenovo 1GB PC2-6400 Non-Parity DDR2 SDRAM UDIMM Memory. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 6, ECC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.