location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X243Wbd
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.FX3WP.001
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - 1920 x 1200 pixels 16:9
  • - 5 ms 400 cd/m²
  • - 90 W
Guarantee: 3 Years
Long product name Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black :
The short editorial description of Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black

X243Wbd, 24" TFT LCD, 1920x1200/60Hz, 3000:1, 400cd/m2, 5ms, 16.7M, VGA/DVI, 90W, 7000g, black
More>>>
Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black:
The official marketing text of Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black as supplied by the manufacturer

Acer® X243W
The Acer® X243Wbd is a dazzling media and gaming display integrating the latest display technologies for high-speed gaming and seamless imaging. Compared to the standard 17” display, this 24” LCD offers a viewable area that is 110% larger and reproduces 76% more data or media content.

Short summary description Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black:
This short summary of the Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer X243Wbd, 24", 1920 x 1200 pixels, 5 ms, Black

Long summary description Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black:
This is an auto-generated long summary of Acer X243Wbd computer monitor 24" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Acer X243Wbd. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Display refresh rates
60Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
2 W
Packaging content
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
22.5" (572 mm)
Depth (without stand)
7.48" (190 mm)
Height (without stand)
17" (431 mm)
Weight (without stand)
15.4 lbs (7 kg)
Other features
TV tuner integrated
No
Power requirements
100-240V, AC