location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Pocket PC e570 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket PC e570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3141E-1P02
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 17:36:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Pocket PC e570 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.096 GB
  • - Built-in microphone
More>>>
Short summary description Toshiba Pocket PC e570 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g):
This short summary of the Toshiba Pocket PC e570 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Pocket PC e570, 3.5", 240 x 320 pixels, TFT, 0.00880 x 0.00880" (0.224 x 0.224 mm), 0.096 GB, Intel

Long summary description Toshiba Pocket PC e570 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g):
This is an auto-generated long summary of Toshiba Pocket PC e570 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g) based on the first three specs of the first five spec groups.

Toshiba Pocket PC e570. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.096 GB. Processor manufacturer: Intel

Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:50:18
Uk has collected 5 expert reviews for Toshiba Pocket PC e570 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 180 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2014-09-12 02:50:18
Toshibas first Pocket PC device is a success, combining a compact and elegant design with effective operation.
80%
v3.co.uk
Updated:
2014-09-12 02:50:18
One of the less impressive Pocket PC solutions available.
0%
the-gadgeteer.com
Updated:
2014-09-12 02:50:18
Product Requirements:Desktop: Windows 98, NT 4.0, Windows ME, Windows 2000, or Windows XP...
0%