location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF568A power cable Black 72" (1.83 m) C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF568A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF568A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382487056 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:44:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AF568A power cable Black 72" (1.83 m) C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m)
  • - C13 coupler Female
  • - Female
  • - Black
Long product name HPE AF568A power cable Black 72" (1.83 m) C13 coupler :
The short editorial description of HPE AF568A power cable Black 72" (1.83 m) C13 coupler

HP C13 - CEE-VII EU 250V 10Amp 1.83m Power Cord
More>>>
Short summary description HPE AF568A power cable Black 72" (1.83 m) C13 coupler:
This short summary of the HPE AF568A power cable Black 72" (1.83 m) C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF568A, 72" (1.83 m), C13 coupler

Long summary description HPE AF568A power cable Black 72" (1.83 m) C13 coupler:
This is an auto-generated long summary of HPE AF568A power cable Black 72" (1.83 m) C13 coupler based on the first three specs of the first five spec groups.

HPE AF568A. Cable length: 72" (1.83 m), Connector 1: C13 coupler

Brand Image Article code product Stock Price from
Microconnect

Microconnect PE020418 power cable Black 70.9" (1.8 m) CEE7/7 C13 coupler
(show image)
PE020418 PE020418 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)