location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24 ports Layer 3 Switch Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 ports Layer 3 Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9424TS/XP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 24 ports Layer 3 Switch Managed L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management SNMP v1,v2,v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 20
  • - MAC address table: 16000 entries Switching capacity: 136 Gbit/s
  • - Stackable
Long product name Allied Telesis 24 ports Layer 3 Switch Managed L3 :
The short editorial description of Allied Telesis 24 ports Layer 3 Switch Managed L3

10/100/1000T x 24 ports Layer 3 switch with 10Gbps XFP bays x 2 and optional stacking module
More>>>
Allied Telesis 24 ports Layer 3 Switch Managed L3:
The official marketing text of Allied Telesis 24 ports Layer 3 Switch Managed L3 as supplied by the manufacturer

The 9424Ts/XP is a Layer 3 Gigabit Ethernet switch with 48Gbps stacking capabilities. It comes in a 1 RU form factor and provides rich QoS and IGMP capabilities for voice and video enabled networks. The 9444Ts/XP provides native front-side XFP slots for 10GbE backbone connectivity, making it the ideal backbone gateway at the edge and aggregation tiers of the network.

The relative affordability of the 9424Ts/XP makes 10GbE connectivity a reality for small to medium enterprises. It offers an extensive set of standards based features to ensure ease of management and integration into existing networks.

Short summary description Allied Telesis 24 ports Layer 3 Switch Managed L3:
This short summary of the Allied Telesis 24 ports Layer 3 Switch Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24 ports Layer 3 Switch, Managed, L3, Full duplex

Long summary description Allied Telesis 24 ports Layer 3 Switch Managed L3:
This is an auto-generated long summary of Allied Telesis 24 ports Layer 3 Switch Managed L3 based on the first three specs of the first five spec groups.

Allied Telesis 24 ports Layer 3 Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 20. Full duplex. MAC address table: 16000 entries, Switching capacity: 136 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Network
Networking standards *
IEEE 802.1d, IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
Link aggregation
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
136 Gbit/s
Throughput
101.184 Mpps
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP server, DHCP client
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP v1,v2,v3
Design
Stackable *
Yes
Safety
UL 60950-1, CSA C22.2 No. 60950-1-03, EN60950-1, EN60825-2 (TUV)
Performance
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
200 MHz
Internal memory
128 MB
Flash memory
16 MB
Mean time between failures (MTBF)
250000 h
Power
Power consumption (typical)
68 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Weight & dimensions
Weight
9.33 lbs (4.23 kg)
Other features
Dimensions (WxDxH)
17.2 x 12 x 1.73" (438 x 304.8 x 44 mm)
Connectivity technology
Wired
Expansion slots
XFP x 2
Bandwidth
48 Gbit/s
Power requirements
100-240V AC, 4.0/2.0A, 50-60Hz
Electromagnetic emissions
FCC 15 A, EN55022 A, EN55024, VCCI A, C-TICK, EN61000-3-2, EN61000-3-3, AS/NZS 3548, EN55024
Authentication method
RADIUS
Wi-Fi
No
Connectivity LEDs
Yes