Adobe logo

Adobe Photoshop Album 2 WIN RET F CD RET 1 User Graphic editor

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11463
Info modified on:
07 Mar 2024, 15:34:52
Long product name Adobe Photoshop Album 2 WIN RET F CD RET 1 User Graphic editor:

Photoshop Album 2 WIN RET F CD RET 1 User

Short summary description Adobe Photoshop Album 2 WIN RET F CD RET 1 User Graphic editor:

Adobe Photoshop Album 2 WIN RET F CD RET 1 User, Graphic editor, PC, 256 MB, Intel Pentium III or 4 processor, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP, Requires Palm OS 4.0, 4.1, or 5.0 and Palm Desktop 4.0 or 4.01

Long summary description Adobe Photoshop Album 2 WIN RET F CD RET 1 User Graphic editor:

Adobe Photoshop Album 2 WIN RET F CD RET 1 User. Type: Graphic editor. Platform: PC, Minimum storage drive space: 256 MB, Minimum processor: Intel Pentium III or 4 processor. Compatibility: Requires Palm OS 4.0, 4.1, or 5.0 and Palm Desktop 4.0 or 4.01

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.