location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Bright, DIN A4, 90g/m² photo paper White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bright White Inkjet Paper - A4 - 500 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041749 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343604544 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 10:43:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Bright, DIN A4, 90g/m² photo paper White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet A4
  • - 90 g/m²
  • - Finish type: Gloss
  • - 500 sheets
  • - White
Long product name Epson Bright, DIN A4, 90g/m² photo paper White Gloss :
The short editorial description of Epson Bright, DIN A4, 90g/m² photo paper White Gloss

Bright White Inkjet Paper - A4 - 500 Sheets
More>>>
Epson Bright, DIN A4, 90g/m² photo paper White Gloss:
The official marketing text of Epson Bright, DIN A4, 90g/m² photo paper White Gloss as supplied by the manufacturer

This uncoated 90g/m² printing medium can be printed on both sides and consists of 100% recycling paper; it is the perfect supplement to the latest generation of Stylus ink-jet printers. EPSON Bright White Ink Jet Paper makes it possible for the user to print crisp texts and excellent colour graphics with up to 1440dpi, and is therefore ideally suited for the production of reports, memos, newsletters, and even homework.

Short summary description Epson Bright, DIN A4, 90g/m² photo paper White Gloss:
This short summary of the Epson Bright, DIN A4, 90g/m² photo paper White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Bright, DIN A4, 90g/m², Gloss, 90 g/m², Inkjet, A4, White, 500 sheets

Long summary description Epson Bright, DIN A4, 90g/m² photo paper White Gloss:
This is an auto-generated long summary of Epson Bright, DIN A4, 90g/m² photo paper White Gloss based on the first three specs of the first five spec groups.

Epson Bright, DIN A4, 90g/m². Finish type: Gloss, Media weight: 90 g/m², Print technology: Inkjet. Quantity per pack: 1 pc(s), Package width: 8.27" (210 mm), Package depth: 11.8" (300 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 34.3" (87 cm). Country of origin: China

Make an impact
Make an impact

Style and substance combine beautifully with our Bright White Inkjet Paper. Thanks to its 90gsm this affordable office paper gives off a radiant white finish that also feels great. This thickness makes it suitable for printing on both sides, helping you to save paper and reduce your costs. From printing CVs to special homework projects and business presentations, you can be certain it will produce crisp and clear texts and precise and punchy graphics.

Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.





Optimised for Epson printers
Optimised for Epson printers

Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.



Features
Print technology
Inkjet
Paper size
A4
Product color
White
Finish type *
Gloss
Media weight *
90 g/m²
Sheets per pack
500 sheets
Features
Compatible products
WorkForce WF-7620DTWF WorkForce WF-7610DWF WorkForce WF-7110DTW WorkForce WF-3640DTWF WorkForce WF-3620DWF WorkForce WF-3520DWF WorkForce WF-2750DWF WorkForce WF-2660DWF WorkForce WF-2650DWF WorkForce WF-2630WF WorkForce WF-2010W WorkForce WF-100W WorkForce Pro WF-4640DTWF WorkForce Pro WF-4630DWF SureColor SC-P600 SureColor SC-P400 Expression Premium XP-900 Expression Premium XP-820 Expression Premium XP-810 Expression Premium XP-720 Expression Premium XP-7100 Expression Premium XP-645 Expression Premium XP-640 Expression Premium XP-635 Expression Premium XP-630 Expression Premium XP-625 Expression Premium XP-620 Expression Premium XP-615 Expression Premium XP-610 Expression Premium XP-540 Expression Premium XP-530 Expression Premium XP-520 Expression Premium XP-510 Expression Photo XP-970 Expression Photo XP-960 Expression Photo XP-950 Expression Photo XP-860 Expression Photo XP-850 Expression Photo XP-760 Expression Photo XP-750 Expression Photo XP-55 Expression Home XP-455 Expression Home XP-452 Expression Home XP-445 Expression Home XP-442 Expression Home XP-435 Expression Home XP-432 Expression Home XP-425 Expression Home XP-422 Expression Home XP-415 Expression Home XP-412 Expression Home XP-355 Expression Home XP-352 Expression Home XP-345 Expression Home XP-342 Expression Home XP-325 Expression Home XP-322 Expression Home XP-315 Expression Home XP-312 Expression Home XP-257 Expression Home XP-255 Expression Home XP-247 Expression Home XP-245 Expression Home XP-235 Expression Home XP-225 Expression Home XP-215 Expression Home XP-212 Epson WorkForce WF-7525 Epson WorkForce WF-7515 Epson WorkForce WF-7015 Epson WorkForce WF-3540DTWF Epson WorkForce WF-3010DW Epson Stylus SX620FW Epson Stylus SX610FW Epson Stylus SX600FW Epson Stylus SX535WD Epson Stylus SX525WD Epson Stylus SX515W Epson Stylus SX510W Epson Stylus SX445W Epson Stylus SX438W Epson Stylus SX435W Epson Stylus SX425W Epson Stylus SX415 Epson Stylus SX410 Epson Stylus SX405 Epson Stylus SX400 Epson Stylus SX235W Epson Stylus SX218 Epson Stylus SX215 Epson Stylus SX210 Epson Stylus SX205 Epson Stylus SX200 Epson Stylus SX130 Epson Stylus SX125 Epson Stylus SX115 Epson Stylus SX110 Epson Stylus SX105 Epson Stylus SX100 Epson Stylus S22 Epson Stylus S21 Epson Stylus S20 Epson Stylus Photo RX685 Epson Stylus Photo RX585 Epson Stylus Photo R800 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R285 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo PX830FWD Epson Stylus Photo PX820FWD Epson Stylus Photo PX810FW Epson Stylus Photo PX800FW Epson Stylus Photo PX720WD Epson Stylus Photo PX710W Epson Stylus Photo PX700W Epson Stylus Photo PX660 Epson Stylus Photo PX650 Epson Stylus Photo P50 Epson Stylus Photo 2100 Epson Stylus Photo 1400 Epson Stylus Photo 1290 Epson Stylus Office BX935FWD Epson Stylus Office BX925FWD Epson Stylus Office BX635FWD Epson Stylus Office BX630FW Epson Stylus Office BX625FWD Epson Stylus Office BX610FW Epson Stylus Office BX600FW Epson Stylus Office BX525WD Epson Stylus Office BX320FW Epson Stylus Office BX310FN Epson Stylus Office BX305FW Epson Stylus Office BX305F Epson Stylus Office BX300F Epson Stylus Office B42WD Epson Stylus Office B40W Epson Stylus Office B1100 Epson Stylus DX9400F Epson Stylus DX8450 Epson Stylus DX8400 Epson Stylus DX7450 Epson Stylus DX7400 Epson Stylus DX4450 Epson Stylus DX4400 Epson Stylus D120 Epson Expression Premium XP-800 Epson Expression Premium XP-700 Epson Expression Premium XP-605 Epson Expression Premium XP-600 Epson Expression Home XP-405WH Epson Expression Home XP-405 Epson Expression Home XP-305 Epson Expression Home XP-30 Epson Expression Home XP-205 Epson Expression Home XP-202 Epson Expression Home XP-102 Epson B-510DN Epson B-310N Epson B-300 EcoTank L555 EcoTank L355 EcoTank ET-4750 EcoTank ET-4700 EcoTank ET-4500 EcoTank ET-3750 EcoTank ET-3700 EcoTank ET-3600 EcoTank ET-2756 EcoTank ET-2751 EcoTank ET-2750 EcoTank ET-2726 EcoTank ET-2720 EcoTank ET-2715 EcoTank ET-2714 EcoTank ET-2712 EcoTank ET-2711 EcoTank ET-2710 EcoTank ET-2700 EcoTank ET-2650 EcoTank ET-2600 EcoTank ET-16500 EcoTank ET-14000
Packaging data
Quantity per pack
1 pc(s)
Package width
8.27" (210 mm)
Package depth
11.8" (300 mm)
Package height
2.36" (60 mm)
Package weight
6.17 lbs (2.8 kg)
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
34.3" (87 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
34.3" (87 cm)
Quantity per pallet
240 pc(s)
Quantity per pallet (UK)
225 pc(s)
Quantity per pallet layer
55 pc(s)
Quantity per pallet layer (UK)
75 pc(s)
Master (outer) case width
8.66" (220 mm)
Master (outer) case length
13" (330 mm)
Master (outer) case height
11.4" (290 mm)
Master (outer) case weight
0.494 oz (14 g)
Quantity per master (outer) case
5 pc(s)
Minimum order quantity
5 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Epson Bond Paper Bright 90 photo paper White Matte Epson Bond Paper Bright 90 photo paper White Matte
(show image)
C13S045279 Bond Paper Bright 90, 841mm x 50m 0.00
(excl. VAT)
0 (incl. VAT)
Epson Bond Paper Bright 90 photo paper White Matte Epson Bond Paper Bright 90 photo paper White Matte
(show image)
C13S045281 Bond Paper Bright 90, 1067mm x 50m 0.00
(excl. VAT)
0 (incl. VAT)
Epson Bond Paper Bright 90 photo paper White Epson Bond Paper Bright 90 photo paper White
(show image)
C13S045280 Bond Paper Bright 90, 914mm x 50m 0.00
(excl. VAT)
0 (incl. VAT)
Epson Bond Paper Bright 90, 610mm x 50m photo paper White Matte Epson Bond Paper Bright 90, 610mm x 50m photo paper White Matte
(show image)
C13S045278 Bond Paper Bright 90, 610mm x 50m 0.00
(excl. VAT)
0 (incl. VAT)
Epson Bond Paper Bright 90 photo paper White Matte Epson Bond Paper Bright 90 photo paper White Matte
(show image)
C13S045277 Bond Paper Bright 90, 594mm x 50m 0.00
(excl. VAT)
0 (incl. VAT)
Epson Hot Press Bright photo paper White Epson Hot Press Bright photo paper White
(show image)
C13S042334 Hot Press Bright 24"x 15m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Italia 1 distributor(s)