location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DURABRITE PHOTO PAPER printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041735
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson DURABRITE PHOTO PAPER printing paper :
The short editorial description of Epson DURABRITE PHOTO PAPER printing paper

DURABRITE PHOTO PAPER 10 X 15 NS (MSD)
More>>>
Epson DURABRITE PHOTO PAPER printing paper:
The official marketing text of Epson DURABRITE PHOTO PAPER printing paper as supplied by the manufacturer

The new EPSON DURABrite Photo Paper's photo print on the slightly glossy surface is smudge-proof and water resistant and has a lightfastness of over 55 years with inks recommended by EPSON.

Short summary description Epson DURABRITE PHOTO PAPER printing paper:
This short summary of the Epson DURABRITE PHOTO PAPER printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DURABRITE PHOTO PAPER, 6.7 oz (190 g), 20 - 80%, 4.49" (114 mm), 6.26" (159 mm), 0.551" (14 mm), 6.63 oz (188 g)

Long summary description Epson DURABRITE PHOTO PAPER printing paper:
This is an auto-generated long summary of Epson DURABRITE PHOTO PAPER printing paper based on the first three specs of the first five spec groups.

Epson DURABRITE PHOTO PAPER. Weight: 6.7 oz (190 g). Package width: 4.49" (114 mm), Package depth: 6.26" (159 mm), Package height: 0.551" (14 mm). Pallet length (UK): 59.1" (150 cm), Pallet width: 47.2" (120 cm), Pallet height: 39.4" (100 cm). Quantity per pallet: 5 pc(s), Dimensions (WxDxH): 6.42 x 4.76 x 0.551" (163 x 121 x 14 mm), Country of origin: Japan

Features
Weight
6.7 oz (190 g)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Package width
4.49" (114 mm)
Package depth
6.26" (159 mm)
Package height
0.551" (14 mm)
Package weight
6.63 oz (188 g)
Logistics data
Pallet length (UK)
59.1" (150 cm)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet (UK)
3040 pc(s)
Quantity per master (outer) case
10 pc(s)
Minimum order quantity
10 pc(s)
Other features
Quantity per pallet
5 pc(s)
Dimensions (WxDxH)
6.42 x 4.76 x 0.551" (163 x 121 x 14 mm)
Country of origin
Japan
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Epson DURABRITE PHOTO PAPER printing paper Epson DURABRITE PHOTO PAPER printing paper
(show image)
C13S041735BH DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)