location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DURABrite Photo Paper, DIN A4, 200g/m², 20 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041732
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper :
The short editorial description of Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper

Photo Paper DuraBrite A4 200gsm 20sh
More>>>
Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper:
The official marketing text of Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper as supplied by the manufacturer

The new EPSON DURABrite Photo Paper's photo print on the slightly glossy surface is smudge-proof and water resistant and has a lightfastness of over 55 years with inks recommended by EPSON.

Short summary description Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper:
This short summary of the Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper DuraBrite A4 200gsm 20sh, 6.7 oz (190 g), 20 - 80%, 9.06" (230 mm), 12.6" (320 mm), 0.197" (5 mm), 13.8 oz (390 g)

Long summary description Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper:
This is an auto-generated long summary of Epson Photo Paper DuraBrite A4 200gsm 20sh printing paper based on the first three specs of the first five spec groups.

Epson Photo Paper DuraBrite A4 200gsm 20sh. Weight: 6.7 oz (190 g). Package width: 9.06" (230 mm), Package depth: 12.6" (320 mm), Package height: 0.197" (5 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 40.2" (102 cm). Quantity per pallet: 1200 pc(s), Dimensions (WxDxH): 4.76 x 6.42 x 0.551" (121 x 163 x 14 mm), Country of origin: Japan

Features
Weight
6.7 oz (190 g)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Package width
9.06" (230 mm)
Package depth
12.6" (320 mm)
Package height
0.197" (5 mm)
Package weight
13.8 oz (390 g)
Logistics data
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
40.2" (102 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Logistics data
Pallet height
40.2" (102 cm)
Quantity per pallet (UK)
1560 pc(s)
Quantity per pallet layer
200 pc(s)
Quantity per pallet layer (UK)
260 pc(s)
Master (outer) case width
9.49" (241 mm)
Master (outer) case length
13.3" (337 mm)
Master (outer) case height
6.69" (170 mm)
Master (outer) case weight
0.261 oz (7.4 g)
Quantity per master (outer) case
20 pc(s)
Other features
Quantity per pallet
1200 pc(s)
Dimensions (WxDxH)
4.76 x 6.42 x 0.551" (121 x 163 x 14 mm)
Country of origin
Japan
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Epson DURABRITE PHOTO PAPER printing paper Epson DURABRITE PHOTO PAPER printing paper
(show image)
C13S041732BH DURABRITE PHOTO PAPER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)