location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 790 LCD Projector data projector 3000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790 LCD Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-790
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:22:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 790 LCD Projector data projector 3000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3000 ANSI lumens
  • - 2000 h
  • - 340 W
Guarantee: 3 Year Return To Base, (90 days for lamp)
Long product name Toshiba 790 LCD Projector data projector 3000 ANSI lumens :
The short editorial description of Toshiba 790 LCD Projector data projector 3000 ANSI lumens

The 790's state-of-the-art LCD projection technology, with its 3000 ANSI lumen high brightness and resolution specifications, ensure stunning image quality in any environment no matter the lighting conditions. Completely versatile the 790 is also ceiling mountable and rear projection compatible making this the right solution for most conferencing requirements. Set up is simple thanks to the automatic signal recognition and two-way digital keystone correction that adjusts images projected at an angle which would otherwise appear distorted. A vast array of input and output connectors provide you with flexible solutions for any occasion. Key Features: High Brightness Auto-Image setup Auto-keystone setup 3-D real-time gamma correction Two-way keystone correction Picture in picture
More>>>
Short summary description Toshiba 790 LCD Projector data projector 3000 ANSI lumens:
This short summary of the Toshiba 790 LCD Projector data projector 3000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 790 LCD Projector, 3000 ANSI lumens, 55.1 - 433.1" (1.4 - 11 m), 2000 h, 340 W, 13.3 x 10.4 x 3.74" (338 x 265 x 95 mm)

Long summary description Toshiba 790 LCD Projector data projector 3000 ANSI lumens:
This is an auto-generated long summary of Toshiba 790 LCD Projector data projector 3000 ANSI lumens based on the first three specs of the first five spec groups.

Toshiba 790 LCD Projector. Projector brightness: 3000 ANSI lumens, Projection distance: 55.1 - 433.1" (1.4 - 11 m). Service life of light source: 2000 h. Power consumption (typical): 340 W. Dimensions (WxDxH): 13.3 x 10.4 x 3.74" (338 x 265 x 95 mm)