location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin EDGE500 bicycle computer 1.6"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDGE500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDGE500
Category:
Small computers which attach to bicycles and provide information such as distance cycled.
Bicycle Computers Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2023 11:33:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Garmin EDGE500 bicycle computer 1.6" :
The short editorial description of Garmin EDGE500 bicycle computer 1.6"

GPS-based cycling computer
More>>>
Short summary description Garmin EDGE500 bicycle computer 1.6":
This short summary of the Garmin EDGE500 bicycle computer 1.6" data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin EDGE500, 1.6", 128 x 160 pixels, 18 h, -20 - 60 °C, 1.89" (48 mm), 2.72" (69 mm)

Long summary description Garmin EDGE500 bicycle computer 1.6":
This is an auto-generated long summary of Garmin EDGE500 bicycle computer 1.6" based on the first three specs of the first five spec groups.

Garmin EDGE500. Display diagonal: 1.6", Display resolution: 128 x 160 pixels. Battery life (max): 18 h. Width: 1.89" (48 mm), Depth: 2.72" (69 mm), Height: 0.866" (22 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:18:30
Uk has collected 10 expert reviews for Garmin EDGE500 bicycle computer 4.06 cm (1.6") and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
wired.com
Updated:
2011-07-31 06:18:27
Garmin's Edge 500 is a new bike-specific GPS unit designed for training and racing.Cyclists generally train on roads they know. Since race routes are clearly marked, map functions add unnecessary bulk and expense for a lot of users, so the wireless Edg...
Good No waste — every data field is specific to cycling. Crazy light weight. Seamless integration with desktop and online utilities.
Bad A more secure mount would be nice. Awkward button placement.
70%
toptenreviews.com
Updated:
2011-09-14 17:44:48
Although the Garmin Edge 500 lacks a color display and a touchscreen interface, there are still plenty of features and design specs that keep it ranked as one of the best bike GPS units available today. As the winner of the TopTenREVIEWS Bronze Award i...
Good This bike GPS has a wide variety of options and features so cyclists can train more effectively and keep the focus on their goals...
Bad The elevation reading is not 100percent accurate at all times.
Bottom line It is one of the top GPS units available today. We appreciated the design, the feature set and the ease of use...
100%