HPE logo

HPE 5m SAS MIN-MIN 3X1X 196.9" (5 m) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85146
Info modified on:
04 Jan 2024, 11:44:26
Long product name HPE 5m SAS MIN-MIN 3X1X 196.9" (5 m) Blue:

HP StorageWorks SAS MIN-MIN 3X1X-5M Cable Assembly Kit

Short summary description HPE 5m SAS MIN-MIN 3X1X 196.9" (5 m) Blue:

HPE 5m SAS MIN-MIN 3X1X, 196.9" (5 m), 3 x 26-pin SFF-8088, 1 x 26-pin SFF-8088, Male/Male, Blue, HP ProLiant 360/365

Long summary description HPE 5m SAS MIN-MIN 3X1X 196.9" (5 m) Blue:

HPE 5m SAS MIN-MIN 3X1X. Cable length: 196.9" (5 m), Connector 1: 3 x 26-pin SFF-8088, Connector 2: 1 x 26-pin SFF-8088

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.