location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG594A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:31
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3-years, next-day, parts exchange, limited
Long product name HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge :
The short editorial description of HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

HP StorageWorks DAT72 USB (1) in 1U Rack-mount Kit
More>>>
Short summary description HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:14:58
Uk has collected 2 expert reviews for HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2015-01-22 06:14:58
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2015-01-22 06:14:58
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%
Brand Image Article code product Stock Price from
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1581A#ABA1071 StorageWorks DAT 160 USB External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge HP StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG703A StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG703A StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)