location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Display Port - DVI-D DP Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Display Port - DVI-D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
481409-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327759133
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:50:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Display Port - DVI-D DP Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DP Male
  • - DVI-D Female
  • - Black
Long product name HP Display Port - DVI-D DP Black :
The short editorial description of HP Display Port - DVI-D DP Black

Display Port / DVI-D Adaptor
More>>>
Short summary description HP Display Port - DVI-D DP Black:
This short summary of the HP Display Port - DVI-D DP Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Display Port - DVI-D, DP, DVI-D, Male, Female, Black, Male/Female

Long summary description HP Display Port - DVI-D DP Black:
This is an auto-generated long summary of HP Display Port - DVI-D DP Black based on the first three specs of the first five spec groups.

HP Display Port - DVI-D. Connector 1: DP, Connector 2: DVI-D, Connector 1 gender: Male

Features
Connector 1 *
DP
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Product color
Black
Plug and Play
Yes
Connector gender
Male/Female
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black
(show image)
H4F02UTABA HDMI to VGA Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Black HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Black
(show image)
H4F02AAABA HDMI to VGA Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP HDMI to VGA Adapter HP HDMI to VGA Adapter
(show image)
H4F02AA#ABB HDMI to VGA Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP DMS-59 - 2 x DVI-I 7.99" (0.203 m) HP DMS-59 - 2 x DVI-I 7.99" (0.203 m)
(show image)
285380-001 DMS-59 - 2 x DVI-I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)