location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft Cross Wired DB9 to DB25 Serial Null Modem Cable - F/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCNM925FM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030771290 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High quality shielding prevents EMI interference
  • - Molded connectors with strain relief
Guarantee: Lifetime
Long product name StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9 :
The short editorial description of StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9

StarTech.com 10 ft Cross Wired DB9 to DB25 Serial Null Modem Cable - F/M - Null modem cable - DB-9 (F) to DB-25 (M) - 10 ft (SCNM925FM)
More>>>
StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9:
The official marketing text of StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9 as supplied by the manufacturer

Connect your serial devices, and transfer your filesThe SCNM925FM 10ft Cross Wired Serial/Null Modem Cable features one DB9 female and one DB25 male connector, allowing you to connect a 9-pin serial device to a 25-pin serial port, or transfer files from PC-to-PC via a serial connection.Designed to provide a reliable, long-lasting connection, this serial/null modem cable is backed by StarTech.com's lifetime warranty.The StarTech.com Advantage

Short summary description StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9:
This short summary of the StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SCNM925FM, Gray, 118.1" (3 m), DB-25, DB-9, Male, Female

Long summary description StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9:
This is an auto-generated long summary of StarTech.com SCNM925FM serial cable Gray 118.1" (3 m) DB-25 DB-9 based on the first three specs of the first five spec groups.

StarTech.com SCNM925FM. Product color: Gray, Cable length: 118.1" (3 m), Connector 1: DB-25. Quantity per pack: 1 pc(s), Package width: 5.04" (128 mm), Package depth: 0.000394" (0.0100 mm). Weight: 6 oz (170 g). Sustainability certificates: CE, RoHS. Master (outer) case width: 13" (330 mm), Master (outer) case length: 15.4" (390 mm), Master (outer) case height: 10.2" (260 mm)

Features
Product color *
Gray
Cable length *
118.1" (3 m)
Connector 1 *
DB-25
Connector 2 *
DB-9
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Packaging data
Quantity per pack
1 pc(s)
Package width
5.04" (128 mm)
Package depth
0.000394" (0.0100 mm)
Package height
8.66" (220 mm)
Packaging data
Package weight
6.17 oz (175 g)
Technical details
Compliance certificates
CE, RoHS
Weight & dimensions
Weight
6 oz (170 g)
Sustainability
Sustainability certificates
CE, RoHS
Logistics data
Master (outer) case width
13" (330 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
10.2" (260 mm)
Quantity per master (outer) case
100 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)