location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5380DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5380DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5380DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-5380DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 300 MHz
Long product name Brother HL-5380DN laser printer 1200 x 1200 DPI A4 :
The short editorial description of Brother HL-5380DN laser printer 1200 x 1200 DPI A4

HL-5380DN - 1200 x 1200 dpi, 30 A4 ppm, 300 Mhz, 32MB, USB 2.0, 10/100 Base-TX Ethernet
More>>>
Brother HL-5380DN laser printer 1200 x 1200 DPI A4:
The official marketing text of Brother HL-5380DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

The new HL-5380DN offers high quality printing with an array of impressive features to compliment your workgroup environment. Offering peace of mind thanks to secure print PIN protected printing capability and SSL support you can rest assured that documents will remain confidential. And with the built-in automatic duplex printing feature that allows printing on both sides of the paper, you can help contribute to reducing your business costs and your carbon footprint too.
- Increase productivity with this network ready 30 pages per minute printer
- Duplex printing feature saves paper and costs
- Built-in LCD screen allows PIN protected secure printing feature.

Short summary description Brother HL-5380DN laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-5380DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5380DN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Brother HL-5380DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-5380DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5380DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
4.57 - 16" (116 - 406.4 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
1
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
35 dB
Design
Product color *
Gray
Display
LCD
Power
Power consumption (printing) *
675 W
Power consumption (standby)
75 W
Power consumption (PowerSave)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21.8 lbs (9.9 kg)
Dimensions (WxDxH)
15.5 x 10.2 x 15.1" (393 x 259 x 384 mm)
Packaging data
Package weight
0.423 oz (12 g)
Other features
Package dimensions (WxDxH)
19.1 x 19.7 x 17.9" (486 x 500 x 455 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:02:15
Uk has collected 8 expert reviews for Brother HL-5380DN laser printer 1200 x 1200 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 21:02:15
Yet another in Brothers efficient succession of mono laser printers that unassumingly gets on with the job of swiftly and effectively producing high quality documents, now with the added bonus of duplex as standard. Brother - HL-5380DN price Buy Brot...
0%
trustedreviews.com
Updated:
2011-12-07 01:09:28
Brother has a fine range of mono laser printers, starting with personal machines and moving up though small business to larger workgroups and departmental devices. The HL-5380DN is a mid-range printer, faster than entry-level machines and with a bit more...
Good Secure print with PIN entry, Tri-colour LED display backlight, Duplex print as standard...
Bad Comparatively noisy, Unusually light print, No wireless connection or option...
80%
pcadvisor.co.uk
Updated:
2012-02-02 01:03:42
One of the curious facts about today’s printers market is just how dominant the mono laser remains. Low-cost colour models were expected to be taking pride of place long before now, and yet the trusty mono laser continues to sell in huge numbers. And...
Bottom line The Brother is a serious-minded printer for those who like their options. It’s not pretty, and its output is a little on the light side. Given the availability of the inferior but still good Kyocera Mita FS-1320D for around £160, this printer does need...
70%
itp.net
Updated:
2011-09-25 21:02:02
Brother's HL-5380DN is designed for workgroup environments and as such features network connectivity and a built-in automatic duplexer. How did it fare when subjected to our tests?Brother claims its HL-5380DN is capable of print speeds of up to 30ppm...
Bottom line A compact laser print that offers speedy printing performance as well as a number of workgroup-friendly features. A great buy...
100%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)