location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-9350ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-9350ND
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 4800 x 4800 DPI
  • - A3
  • - Color copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB
  • - 312 lbs (141.5 kg)
Long product name Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI :
The short editorial description of Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI

CLX-9350ND - 8.9" LCD, 1024 x 600, 250GB, 141.46 kg
More>>>
Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI:
The official marketing text of Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI as supplied by the manufacturer

By Samsung's standards, our A3 copiers have proven to be reliable in every way. And Buyers Laboratory Inc. (BLI), the leading authority for the imaging industry for over 45 years, agrees with us. The Samsung MultiXpress C9350ND is recognized for its reliability, ease-of-use and multitasking abilities among others. In fact, during BLI’s 150000-impression durability test, it earned an incredible 'excellent' rating.

Less time at the Samsung MultiXpress C9350ND, more time getting work done
With high quality prints and fast print speeds, the Samsung MultiXpress C9350ND helps your office be as productive as it can be. Thanks to print speeds of 35ppm for colour and a first-copy-out time of only 8.5 seconds, you’ll spend less time waiting for documents to print. Professional-quality output reproduces crisp text in both colour and mono. And with an impressive paper capacity, support for paper up to 67lbs, this Samsung A3 copier is strong enough to handle the biggest challenges.

User-friendly features every step of the way.
Nothing decreases your productivity more than a complicated A3 copier. That’s why we designed the Samsung MultiXpress C9350ND with easy-to-use features such as the large control panel with an 8.9” colour screen that tilts and moves. And there is a touch panel which makes selecting tasks even easier and faster. Plus you’ll enjoy user-friendly guidance every step of the way with large, easy-to-understand icons. Best yet, replacing toner cartridges and paper has never been easier.

Worried about maintenance? It’s simple.
The Samsung MultiXpress C9350ND is not only easy to operate, but installing and maintaining it is simple as well. When parts need replacing, there’s a handy LED light that lets you know in advance. That reduces your downtime and saves money, making this Samsung A3 copier completely reliable for your office.

Accomplish more in fewer steps.
Access everything quickly. With the MultiXpress C9350ND’s easy-to-use features you won’t waste valuable time on complicated settings. Quick Copy lets you conveniently select copy options and direct printing sends the file directly to the Samsung MultiXpress C9350ND for fast, secure printing. And with additional copy features like enlarging or reducing sizes, duplex and colour copy, getting exactly what you want from a A3 copier has never been easier.

Easy-to-manage, built-in security.
Protect your important information with the Samsung MultiXpress C9350ND’s high-level security. Our built-in security framework consists of a five-point fortress which safeguards your data against unauthorized access. Easy to manage and cost-effective, this Samsung A3 copier features secure user access with a PIN, data encryption, secure networking, printing, scanning and secure management.

Short summary description Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI:
This short summary of the Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-9350ND, Laser, Color printing, 4800 x 4800 DPI, Color copying, Mono scanning, A3

Long summary description Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI:
This is an auto-generated long summary of Samsung CLX-9350ND multifunction printer Laser A3 4800 x 4800 DPI based on the first three specs of the first five spec groups.

Samsung CLX-9350ND. Print technology: Laser, Printing: Color printing, Maximum resolution: 4800 x 4800 DPI. Copying: Color copying, Maximum copy resolution: 9600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 4800 DPI
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
10.5 s
Copying
Copying *
Color copying
Maximum copy resolution *
9600 x 600 DPI
Time to first copy (black, normal)
7.5 s
Time to first copy (color, normal)
8.5 s
Maximum number of copies
9999 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, File, FTP, USB
Fax
Faxing *
No
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Caller ID
Yes
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
2
Optional functions
Fax
Input & output capacity
Total input capacity *
1140 sheets
Total output capacity *
650 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
3140 sheets
Input & output capacity
Maximum output capacity
3400 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Photo paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
2048 MB
Internal storage capacity
250 GB
Internal memory *
1024 MB
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
54 dB
Sound pressure level (quiet mode)
27 dB
Sound power level (standby)
37 dB
Compatibility
ITU-T G3, Super G3
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.9"
Display resolution
1024 x 768 pixels
Touchscreen
No
Weight & dimensions
Weight
312 lbs (141.5 kg)
Other features
Dimensions (WxDxH)
26.7 x 30 x 36.5" (677.5 x 763 x 927 mm)
Compatible operating systems
Windows 2000 / XP / 2003 / Vista / 2008 / 7, Mac OS X10.5 - 10.6, Linux
Emulations
PCL5, PCL6 (XL), Postscript3, PDF 1.7+, XPS
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print