location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Universal fixed Wall Support Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal fixed Wall Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM02111/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895817226
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:58:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Universal fixed Wall Support Black Desk :
The short editorial description of Philips Universal fixed Wall Support Black Desk

Universal fixed Wall Support
More>>>
Philips Universal fixed Wall Support Black Desk:
The official marketing text of Philips Universal fixed Wall Support Black Desk as supplied by the manufacturer

Universal fixed Wall Support Kit for 30i LCD and 50i Plasma, ideal for your flat panel Plasma displays.

Short summary description Philips Universal fixed Wall Support Black Desk:
This short summary of the Philips Universal fixed Wall Support Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Universal fixed Wall Support, Black

Long summary description Philips Universal fixed Wall Support Black Desk:
This is an auto-generated long summary of Philips Universal fixed Wall Support Black Desk based on the first three specs of the first five spec groups.

Philips Universal fixed Wall Support. Product color: Black

Mounting
Mounting type *
Desk
Design
Product color *
Black
Other features
Compatibility
LCD, Plasma TVs
Screen size compatibility
50"
Dimensions (WxDxH)
12.4 x 0.709 x 3.39" (315 x 18 x 86 mm)