location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 48 Port Gigabit L2 Managed Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7248
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 96 Gbit/s
Guarantee: 5-year
Long product name NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch :
The short editorial description of NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch

GSM7248 - ProSafe™ 48 Port Gigabit L2 Managed Switch
More>>>
NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:
The official marketing text of NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch as supplied by the manufacturer

NETGEAR delivers wirespeed Gigabit performance and a full set of Layer 2 management features with unsurpassed affordability. This next-generation, high-speed switch delivers maximum throughput where you need it — to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet switches and high-speed servers in demanding small networks. The non-blocking design offers full Gigabit throughput simultaneously to all 48 10/100/1000 ports to ensure reliable performance. Flexible fiber connectivity is enabled through four combination Small Form-factor Pluggable (SFP**) gigabit interfaces. Layer 2 management functionality delivers reliability, control, and availability. The very affordable NETGEAR ProSafe 48 Port Gigabit L2 Managed Switch GSM7248 creates a more productive — and future-proof — network. With increasing bandwidth requirements from applications such as voice, video, database management, and other services that slow throughput and response time, you can unleash your network and enable maximum productivity with Gigabit Ethernet for today’s high-performance environments. Optimize bandwidth, security, and control with full Layer 2 management capabilities. Network administrators can use any combination of these features to ensure uptime, availability, bandwidth and throughput.

Short summary description NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:
This short summary of the NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 entries, 96 Gbit/s, 1 Gbit/s, 0.122 MB

Long summary description NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:
This is an auto-generated long summary of NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
96 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.122 MB
Protocols
Data link protocols
Ethernet/ Fast Ethernet/ Gigabit Ethernet
Design
LED indicators
Link
Safety
CE mark, commercial; CSA certified (CSA 22.2 #950); UL listed (UL 1950)/CUL IEC950/EN60950
Performance
Internal memory
64 MB
Mean time between failures (MTBF)
57800 h
Power
Power consumption (typical)
90 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Weight & dimensions
Weight
9.26 lbs (4.2 kg)
Other features
Latency
20µs for 64-byte frames
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 10.1 x 1.69" (440 x 257 x 43 mm)
I/O ports
-48 RJ-45 connectors for 10BASE-T, 100BASE-TX, and 1000BASE-T (Auto Uplink and auto-negotiate on all ports) -4 SFP connectors for fiber connection (shared with the last four copper ports) - RS-232 Console Port
Acoustic pressure emissions
47 dB
Power requirements
100-240VAC/50-60 Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; VCCI Class A-EN 55022 (CISPR 22), Class A; C-Tick
Brand Image Article code product Stock Price from
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 Uplink sloten NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 Uplink sloten
(show image)
FSM726GE Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 Uplink sloten 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724T Managed NETGEAR GS724T Managed
(show image)
GS724TEU GS724T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7224 NETGEAR GSM7224
(show image)
GSM7224EU GSM7224 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports
(show image)
FSM750SGE ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable
(show image)
FSM726SGE Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable 0.00
(excl. VAT)
0 (incl. VAT)