location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z705 COLOR INKJET 4800DPI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1290
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4 :
The short editorial description of Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4

Lexmark Z705, 4800x1200 dpi 17 ppm USB
More>>>
Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4:
The official marketing text of Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4 as supplied by the manufacturer

Lexmark Z705.
Up to 4800x1200 dpi resolution for true Photo Quality
Up to 17 pages per minute in black and 10 in colour
Borderless Printing for superb photos without margins
Paper type sensor automatically adjusts the driver settings to give you the best results
USB interface
One Year on-site exchange

Short summary description Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4:
This short summary of the Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z705 COLOR INKJET 4800DPI, Color, 4800 x 1200 DPI, 4, A4, 11 ppm

Long summary description Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z705 COLOR INKJET 4800DPI inkjet printer 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z705 COLOR INKJET 4800DPI. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Resolution color
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
3 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Performance
Sound power level (printing)
44 dB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Apple Mac OS X Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions) Apple Mac OS 9.0.4 - 9.2.2
Other features
Color printing technology
4 Colour Inkjet - Cyan, Magenta, Yellow, Black,Optional 6 Colour Photo Printing
Dimensions (WxDxH)
5.98 x 17.3 x 9.29" (152 x 439 x 236 mm)
Interface
USB
Type
Thermal Inkjet
Standard input trays
Auto sheet feeder
Networking features
No
Package dimensions (WxDxH)
9.02 x 19.5 x 11.7" (229 x 496 x 296 mm)