location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COVERPLUS-Paket (36 month Carry-In-Service)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEEDG2010
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s) :
The short editorial description of Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s)

3-Year Carry-In-Service Coverplus Paket for SP SC
More>>>
Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s):
The official marketing text of Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s) as supplied by the manufacturer

Activating the Service
The Service becomes active and Epson will become obliged to provide services to you only when this Service Option Pack is registered with Epson. Before activating the pack and accepting Epson’s offer to provide services you should read these Terms and Conditions so that you are clear about the services to be provided, the scope of Epson’s liabilities to you, and your responsibilities.

- Epson will not accept registration without a valid Authorisation Number. The Authorisation Number is printed on the sheet “Activating This Pack” included in this pack.

- The product must be in working condition. We will not provide services if the product was faulty at the time of registration.

- You must be able to provide proof that less than 3 years have elapsed since the product was purchased new by its first user (a dated receipt or invoice). We may ask for proof during registration or before we repair your product.

If any of the above conditions are not met or if for any other reason you wish to return this Service Option Pack, you should return it to the supplier from whom it was purchased and request a refund. Please contact Epson if you experience any difficulty.

Duration of the Service
3 years Extended Warranty Service provides cover for a period of 3 years from the date the product covered was purchased new by its first user.

Product Repairs
Product repairs under this service are obtained by contacting Epson. The service is an extension to the standard warranty service provided with the product. The service to be provided will depend upon the product you have purchased. We will advise you which of the following services is to be provided:

Replacement : We will arrange for a replacement product to be delivered to your specified address on the next working day and for the faulty product to be collected. Replacement products will be equivalent to the product being replaced.

Collect, Repair, Return : We will arrange to collect the faulty product from your specified address on the next working day, repair it and return it within 5 working days of the date it was collected. If we cannot economically repair the product, we will replace it with an equivalent product.

Call-out : We will arrange for a technician to visit your specified address on the next working day. They will carry out checks to see if the fault can be rectified. If they cannot economically repair the product, it will be replaced with an equivalent product.

Carry-in : You may take your faulty product to an Epson Express Centre where technicians can diagnose faults and repair or replace faulty products. Please call the selected Express Centre before traveling to check that your product model is supported by them.

On-site : We will arrange for an engineer to visit your specified address on the next working day. A repair should normally be possible within 1 hour of the engineer’s arrival. If a repair is not possible on the first visit, the engineer will discuss how best to resolve the issue on a case by case basis. If Epson cannot economically repair the product, it will be replaced.

Short summary description Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s):
This short summary of the Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 3-Year Carry-In-Service Coverplus Paket for SP SC, 3 year(s)

Long summary description Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s):
This is an auto-generated long summary of Epson 3-Year Carry-In-Service Coverplus Paket for SP SC 3 year(s) based on the first three specs of the first five spec groups.

Epson 3-Year Carry-In-Service Coverplus Paket for SP SC. Number of years: 3 year(s)

Features
Number of years
3 year(s)
Country of origin
Germany
Including
Carry-In-Service
Packaging data
Quantity per pack
1 pc(s)
Package width
6.1" (155 mm)
Package depth
9.84" (250 mm)
Package height
0.197" (5 mm)
Package weight
3.53 oz (100 g)
Country Distributor
Deutschland 1 distributor(s)